Avery logo

Avery L4744REV-25 printer label White Self-adhesive printer label

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46327
Info modified on:
16 Nov 2021, 09:54:19
Short summary description Avery L4744REV-25 printer label White Self-adhesive printer label:

Avery L4744REV-25, White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Removable

Long summary description Avery L4744REV-25 printer label White Self-adhesive printer label:

Avery L4744REV-25. Product color: White, Label type: Self-adhesive printer label, Format: A4. Doesn't contain: Chlorine, PVC. Label width: 9,6 cm, Label height: 5,08 cm. Labels per pack: 250 pc(s), Media sheets per package: 25 sheets

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.