location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1695A projector lamp 210 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1695A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1695A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160399898 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 00:10:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP L1695A projector lamp 210 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 210 W
  • - Service life of lamp: 4000 h
  • - Brand compatibility: HP
Guarantee: One-yeardealer or HP replacement, no installation
Long product name HP L1695A projector lamp 210 W :
The short editorial description of HP L1695A projector lamp 210 W

HP vp6310/vp6320 Lamp Modules
More>>>
HP L1695A projector lamp 210 W:
The official marketing text of HP L1695A projector lamp 210 W as supplied by the manufacturer




Short summary description HP L1695A projector lamp 210 W:
This short summary of the HP L1695A projector lamp 210 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1695A, 210 W, 4000 h, HP, vp6310/vp6320

Long summary description HP L1695A projector lamp 210 W:
This is an auto-generated long summary of HP L1695A projector lamp 210 W based on the first three specs of the first five spec groups.

HP L1695A. Bulb power: 210 W, Service life of lamp: 4000 h, Brand compatibility: HP, Compatibility: vp6310/vp6320

Features
Brand compatibility *
HP
Compatibility *
vp6310/vp6320
Features
Service life of lamp
4000 h
Bulb power *
210 W
HP segment
Business
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL545 projector lamp 210 W UHP
(show image)
GL545 GL545 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10024 projector lamp 210 W
(show image)
ML10024 ML10024 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)