LG logo

LG L1530P 15" TFT .297 61kHz TCO99 computer monitor 38,1 cm (15") 1024 x 768 pixels Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92760
Info modified on:
22 Aug 2022, 16:25:31
Short summary description LG L1530P 15" TFT .297 61kHz TCO99 computer monitor 38,1 cm (15") 1024 x 768 pixels Silver:

LG L1530P 15" TFT .297 61kHz TCO99, 38,1 cm (15"), 1024 x 768 pixels, LCD, 16 ms, Silver

Long summary description LG L1530P 15" TFT .297 61kHz TCO99 computer monitor 38,1 cm (15") 1024 x 768 pixels Silver:

LG L1530P 15" TFT .297 61kHz TCO99. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°. Product color: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.