location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMC1000T uninterruptible power supply (UPS) Line-Interactive 1 kVA 650 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMC1000T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC1000T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189196 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SMC1000T uninterruptible power supply (UPS) Line-Interactive 1 kVA 650 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 1 kVA 650 W
  • - Tower Black
More>>>
Short summary description Tripp Lite SMC1000T uninterruptible power supply (UPS) Line-Interactive 1 kVA 650 W:
This short summary of the Tripp Lite SMC1000T uninterruptible power supply (UPS) Line-Interactive 1 kVA 650 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMC1000T, Line-Interactive, 1 kVA, 650 W, 100 V, 120 V, 50/60 Hz

Long summary description Tripp Lite SMC1000T uninterruptible power supply (UPS) Line-Interactive 1 kVA 650 W:
This is an auto-generated long summary of Tripp Lite SMC1000T uninterruptible power supply (UPS) Line-Interactive 1 kVA 650 W based on the first three specs of the first five spec groups.

Tripp Lite SMC1000T. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 650 W. AC outlet types: NEMA 5-15R, Power plug: NEMA 5-15R. Typical backup time at full load: 5 min, Typical backup time at half load: 14,4 min. Form factor: Tower, Product color: Black, Housing material: Plastic, Steel. Width: 171,4 mm, Depth: 336,6 mm, Height: 260,4 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
650 W
Input operation voltage (min) *
100 V
Input operation voltage (max) *
120 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
120 V
Output voltage regulation
1%
Maximum current
15 A
Surge energy rating
570 J
Efficiency
95%
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5-15R
Power plug
NEMA 5-15R
Serial interface
Yes
Emergency Power Off (EPO) connector
Yes
Battery
Typical backup time at full load
5 min
Typical backup time at half load
14,4 min
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Plastic, Steel
Product color *
Black
LED indicators
Yes
Certification
Meets FCC Part 15 Category B (EMI); ROHS (Restriction of Hazardous Substances); Tested to CSA (Canada); Tested to NOM (Mexico); Tested to UL1778 (USA)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
171,4 mm
Depth
336,6 mm
Height
260,4 mm
Weight
16,1 kg
Package width
246,4 mm
Package depth
464,8 mm
Package height
355,6 mm
Package weight
16,1 kg
Packaging data
Manual
Yes
Logistics data
Master (outer) case width
246,4 mm
Master (outer) case length
464,8 mm
Master (outer) case height
355,6 mm
Master (outer) case weight
16,1 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite AVRX500UD uninterruptible power supply (UPS) Line-Interactive 0,5 kVA 300 W 4 AC outlet(s) Tripp Lite AVRX500UD uninterruptible power supply (UPS) Line-Interactive 0,5 kVA 300 W 4 AC outlet(s)
(show image)
AVRX500UD AVRX500UD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHV SU6KRT3UHV 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHVMB SU6KRT3UHVMB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W Tripp Lite S3M40KXD uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W
(show image)
S3M40KXD S3M40KXD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W
(show image)
S3M40KXD-NIB S3M40KXD-NIB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M80KXD uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W Tripp Lite S3M80KXD uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W
(show image)
S3M80KXD S3M80KXD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1,44 kVA 940 W 8 AC outlet(s) Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1,44 kVA 940 W 8 AC outlet(s)
(show image)
OMNIVS1500XLCD OMNIVS1500XLCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART700TSU uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 480 W 8 AC outlet(s) Tripp Lite OMNISMART700TSU uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 480 W 8 AC outlet(s)
(show image)
OMNISMART700TSU OMNISMART700TSU 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC800U uninterruptible power supply (UPS) Standby (Offline) 0,8 kVA 450 W 12 AC outlet(s) Tripp Lite BC800U uninterruptible power supply (UPS) Standby (Offline) 0,8 kVA 450 W 12 AC outlet(s)
(show image)
BC800U BC800U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0,6 kVA 360 W 6 AC outlet(s) Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0,6 kVA 360 W 6 AC outlet(s)
(show image)
BC600TU BC600TU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)