location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 1841800 tab index Numeric tab index

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1841800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1841800 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252091428
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Rexel 1841800 tab index Numeric tab index:
This short summary of the Rexel 1841800 tab index Numeric tab index data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 1841800, Numeric tab index, A4, China, 220 mm, 300 mm, 7 mm

Long summary description Rexel 1841800 tab index Numeric tab index:
This is an auto-generated long summary of Rexel 1841800 tab index Numeric tab index based on the first three specs of the first five spec groups.

Rexel 1841800. Type: Numeric tab index, Format: A4, Country of origin: China. Package width: 220 mm, Package depth: 300 mm, Package height: 7 mm

Brand Image Article code product Stock Price from
Rexel

Rexel 1300090 tab index Months tab index Polypropylene (PP) White
(show image)
1300090 1300090 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 25658481 tab index Months tab index Polypropylene (PP) Grey
(show image)
25658481 25658481 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 25237401 tab index Numeric tab index Polypropylene (PP) White
(show image)
25237401 25237401 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 25236401 tab index Numeric tab index Polypropylene (PP) White
(show image)
25236401 25236401 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 332101 tab index White
(show image)
332101 332101 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 332401 tab index White
(show image)
332401 332401 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 1300089 tab index White
(show image)
1300089 1300089 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 1300069 tab index Grey
(show image)
1300069 1300069 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 1300051 tab index Multicolour
(show image)
1300051 1300051 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 1300045 tab index White
(show image)
1300045 1300045 0.00
(excl. VAT)
0 (incl. VAT)