location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ImageCenter ADS-2000e ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ImageCenter ADS-2000e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADS-2000E show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:07:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother ImageCenter ADS-2000e ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Photo paper, Plain paper, Plastic Card
  • - Maximum scan size: 215,9 x 863,6 mm Sensor type: Dual CIS
  • - USB port
  • - Power supply type: AC 18 W
More>>>
Short summary description Brother ImageCenter ADS-2000e ADF scanner 600 x 600 DPI A4 Black:
This short summary of the Brother ImageCenter ADS-2000e ADF scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ImageCenter ADS-2000e, 215,9 x 863,6 mm, 600 x 600 DPI, 1200 x 1200 DPI, 30 bit, 24 bit, 24 ppm

Long summary description Brother ImageCenter ADS-2000e ADF scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Brother ImageCenter ADS-2000e ADF scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Brother ImageCenter ADS-2000e. Maximum scan size: 215,9 x 863,6 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: ADF scanner, Product color: Black. Sensor type: Dual CIS, Scan file formats: PDF, Scan to: File, Image, OCR, USB. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Photo paper, Plain paper, Plastic Card, Media thickness (min): 0,25 mm

Scanning
Maximum scan size *
215,9 x 863,6 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
30 bit
Output color depth
24 bit
Film scanning
No
Grayscale levels
256
ADF scan speed (b/w, A4)
24 ppm
ADF scan speed (color, A4)
24 ppm
Duplex ADF scan speed (b/w, A4)
24 ipm
Duplex ADF scan speed (color, A4)
24 ipm
Design
Scanner type *
ADF scanner
Product color *
Black
Performance
Sensor type *
Dual CIS
Scan file formats
PDF
Scan to
File, Image, OCR, USB
Scan drivers
ICA, ISIS, SANE, TWAIN, WIA
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Photo paper, Plain paper, Plastic Card
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
Media thickness (min)
0,25 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
18 W
Power consumption (standby)
4 W
Power consumption (PowerSave)
1,5 W
Input voltage
120 V
Packaging data
Package width
383,5 mm
Package depth
292,1 mm
Package height
284,4 mm
Package weight
4,9 kg
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
299,7 mm
Depth
220,9 mm
Height
180,3 mm
Weight
3,31 kg
Packaging content
Cables included
USB
Quick start guide
Yes
Drivers included
Yes
Bundled software
Nuance PDF Converter Professional 8 Nuance PaperPort 12SE Presto! PageManager 9 Presto! BizCard 6 Control Center 4 Control Center 2
Technical details
Sustainability certificates
ENERGY STAR
Source Review comments Score
pcmag.com
Updated:
2017-03-01 06:57:31
The Brother ImageCenter ADS-2000e ($349.99) is an apt, low-priced sheet-fed document scanner designed for low- to midrange-volume scanning in a small office, and it should also make a good personal document scanner. Like the Editors' Choice Canon imageFor...
Good Inexpensive, Fast scanning and text recognition for the price, Accurate OCR, Supports scanning to USB thumb drives, Includes lots of powerful software...
Bad Slower than some competing scanners when saving to searchable PDF, No Wi-Fi support, Rare multipage paper jams in testing...
Bottom line Brother's ImageCenter ADS-2000e is a capable, reliable, and affordable entry-level document scanner that comes with an excellent software package...
80%
techgearlab.com
Updated:
2018-07-20 06:49:43
The Brother ImageCenter ADS-2000e is held back by its relatively poor scan quality when compared to other models in this price range. It is the fastest scanner in its price range, but that is the only accolade it receives. Performance Comparison The Br...
Good Fast, large document feeder...
Bad Mediocre scan quality for its price range, need 3rd party drive to run on Mac...
Bottom line The Brother ImageCenter delivers on speed but not quite on scan quality, making only good for those speed demons that aren't fussy about PDFs looking slightly faded...
63%
pcmag.com
Updated:
2020-06-10 03:19:36
The Brother ImageCenter ADS-2000e ($349.99) is an apt, low-priced sheet-fed document scanner designed for low- to midrange-volume scanning in a small office, and it should also make a good personal document scanner. Like the Editors' Choice Canon imageFor...
Good Inexpensive, Fast scanning and text recognition for the price, Accurate OCR, Supports scanning to USB thumb drives, Includes lots of powerful software...
Bad Slower than some competing scanners when saving to searchable PDF, No Wi-Fi support, Rare multipage paper jams in testing...
Bottom line Brother's ImageCenter ADS-2000e is a capable, reliable, and affordable entry-level document scanner that comes with an excellent software package...
80%