Rexel logo

Rexel 16131BU folder Polypropylene (PP) Blue A3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23658
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Rexel 16131BU folder Polypropylene (PP) Blue A3:

Rexel 16131BU, A3, Polypropylene (PP), Blue, 150 sheets, China, 458 mm

Long summary description Rexel 16131BU folder Polypropylene (PP) Blue A3:

Rexel 16131BU. Format: A3, Material: Polypropylene (PP), Product color: Blue. Package width: 458 mm, Package depth: 323 mm, Package height: 21 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.