location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSAFE network antenna Omni-directional antenna N-type 9 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSAFE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT2409
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSAFE network antenna Omni-directional antenna N-type 9 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Omni-directional antenna N-type White
  • - 9 dBi
  • - 2.4 GHz
  • - Female
More>>>
Short summary description NETGEAR ProSAFE network antenna Omni-directional antenna N-type 9 dBi:
This short summary of the NETGEAR ProSAFE network antenna Omni-directional antenna N-type 9 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSAFE, 9 dBi, 2.4 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Omni-directional antenna, N-type, Female

Long summary description NETGEAR ProSAFE network antenna Omni-directional antenna N-type 9 dBi:
This is an auto-generated long summary of NETGEAR ProSAFE network antenna Omni-directional antenna N-type 9 dBi based on the first three specs of the first five spec groups.

NETGEAR ProSAFE. Antenna gain level (max): 9 dBi, Frequency band: 2.4 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Antenna type: Omni-directional antenna, Antenna connector type: N-type, Connector gender: Female. Width: 625 mm, Depth: 75 mm, Height: 56 mm. Quantity per pack: 1 pc(s)

Performance
Frequency band *
2.4 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Antenna gain level (max) *
9 dBi
Features
Antenna type *
Omni-directional antenna
Antenna connector type *
N-type
Connector gender
Female
Maximum operating distance
11500 m
Purpose
Indoor & outdoor
Features
Product color
White
Operational conditions
Operating temperature (T-T)
-30 - 80 °C
Weight & dimensions
Width
625 mm
Depth
75 mm
Height
56 mm
Weight
900 g
Packaging content
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Australia 1 distributor(s)