location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo Prestige magnetic board Steel Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1903935 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252419437
Category:
Magnetic board where pieces of paper etc can be attached using magnets.
Magnetic Boards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Nobo Prestige magnetic board Steel Black, White:
This short summary of the Nobo Prestige magnetic board Steel Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo Prestige, 900 mm, 600 mm, 14 mm, 4,54 kg, 713 x 1050 x 56 mm, 713 mm

Long summary description Nobo Prestige magnetic board Steel Black, White:
This is an auto-generated long summary of Nobo Prestige magnetic board Steel Black, White based on the first three specs of the first five spec groups.

Nobo Prestige. Width: 900 mm, Height: 600 mm, Depth: 14 mm. Package width: 713 mm, Package depth: 1050 mm, Package height: 56 mm

Brand Image Article code product Stock Price from
Nobo

Nobo Prestige magnetic board Steel Black, White
(show image)
1903937 Prestige 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Prestige magnetic board Steel Black, White
(show image)
1903936 Prestige 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 1902667 magnetic board Steel 1800 x 1200 mm Silver, White
(show image)
1902667 1902667 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 1902666 magnetic board Steel 900 x 1200 mm Silver, White
(show image)
1902666 1902666 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 1902665 magnetic board Steel 900 x 600 mm Silver, White
(show image)
1902665 1902665 0.00
(excl. VAT)
0 (incl. VAT)