location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Beardtrimmer series 1000 BT405/15 beard trimmer 20 1 cm Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Beardtrimmer series 1000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT405/15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT405/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103681752 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2022 11:19:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Beardtrimmer series 1000 BT405/15 beard trimmer 20 1 cm Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion) 35 min
  • - Number of length steps: 20
  • - Minimum hair length: 0,5 mm Maximum hair length: 1 cm
  • - Washable
  • - Black, Red
More>>>
Short summary description Philips Beardtrimmer series 1000 BT405/15 beard trimmer 20 1 cm Black, Red:
This short summary of the Philips Beardtrimmer series 1000 BT405/15 beard trimmer 20 1 cm Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Beardtrimmer series 1000 BT405/15, Washable, Black, Red

Long summary description Philips Beardtrimmer series 1000 BT405/15 beard trimmer 20 1 cm Black, Red:
This is an auto-generated long summary of Philips Beardtrimmer series 1000 BT405/15 beard trimmer 20 1 cm Black, Red based on the first three specs of the first five spec groups.

Philips Beardtrimmer series 1000 BT405/15. Minimum hair length: 0,5 mm, Maximum hair length: 1 cm, Cutter width: 3,2 cm. Product color: Black, Red. Operating time: 35 min, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion)

Performance
Cutter width
3,2 cm
Number of length steps *
20
Minimum hair length *
0,5 mm
Maximum hair length *
1 cm
Step precise
0,5 mm
Trimming styles
Short beard, Stubble look
Washable
Yes
Design
Product color *
Black, Red
Power
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
35 min
Charging time
10 h
AC input voltage
100 - 240 V
Packaging content
Cleaning brush
Yes