location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Classic SL Hard Drive 400GB external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic SL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic SL Hard Drive 400GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24939
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Freecom Classic SL Hard Drive 400GB external hard drive:
This short summary of the Freecom Classic SL Hard Drive 400GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Classic SL Hard Drive 400GB, 400 GB, 3.5", 2.0

Long summary description Freecom Classic SL Hard Drive 400GB external hard drive:
This is an auto-generated long summary of Freecom Classic SL Hard Drive 400GB external hard drive based on the first three specs of the first five spec groups.

Freecom Classic SL Hard Drive 400GB. HDD capacity: 400 GB, HDD size: 3.5". USB version: 2.0

Hard drive
HDD size *
3.5"
HDD capacity *
400 GB
Type
HDD
Storage drive average seek time
9 ms
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Power
Bus powered *
No
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
115 mm
Depth
215 mm
Height
30 mm
Weight *
750 g
Logistics data
Quantity per pallet
240 pc(s)
Other features
Average latency
4,2 ms
Hard disk transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum RAM
64 MB
Package dimensions (WxDxH)
210 x 305 x 107 mm
Dimensions (WxDxH)
115 x 215 x 30 mm
Brand Image Article code product Stock Price from
Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive
(show image)
23237 Classic Mobile 3.5" HD 250GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic Mobile 3.5" HD 160GB USB-2 external hard drive Black Freecom Classic Mobile 3.5" HD 160GB USB-2 external hard drive Black
(show image)
22706 Classic Mobile 3.5" HD 160GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic HD 80GB USB 2.0 external hard drive Black Freecom Classic HD 80GB USB 2.0 external hard drive Black
(show image)
22704 Classic HD 80GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)