location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RT50H6300EF fridge-freezer Freestanding 507 L Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RT50H6300EF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RT50H6300EF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085961371
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:00:53
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung RT50H6300EF fridge-freezer Freestanding 507 L Beige
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Beige Freestanding 507 L
  • - 381 L LED Fridge interior light
  • - 126 L Top-placed
  • - 330 kWh 41 dB
More>>>
Short summary description Samsung RT50H6300EF fridge-freezer Freestanding 507 L Beige:
This short summary of the Samsung RT50H6300EF fridge-freezer Freestanding 507 L Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RT50H6300EF, 507 L, N-T, 41 dB, Fresh zone compartment, Beige

Long summary description Samsung RT50H6300EF fridge-freezer Freestanding 507 L Beige:
This is an auto-generated long summary of Samsung RT50H6300EF fridge-freezer Freestanding 507 L Beige based on the first three specs of the first five spec groups.

Samsung RT50H6300EF. Total net capacity: 507 L. Door hinge: Right, Display type: LED. Climate class: N-T, Noise level: 41 dB. Fridge net capacity: 381 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 126 L. Fresh zone compartment. Annual energy consumption: 330 kWh. Product color: Beige

Design
Appliance placement *
Freestanding
Product color *
Beige
Door hinge
Right
Child lock
Yes
Built-in display *
Yes
Display type
LED
Shelves material
Tempered glass
Performance
Total net capacity *
507 L
Total gross capacity
520 L
Climate class *
N-T
Noise level *
41 dB
Icemaker *
Yes
Fridge
Fridge net capacity *
381 L
Fridge gross capacity
382 L
Fridge interior light
Yes
Lamp type
LED
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
1
Egg balcony
Yes
Freezer
Freezer position *
Top-placed
Freezer
Freezer net capacity *
126 L
Freezer gross capacity
138 L
Freezer interior light
Yes
Freezer number of shelves/baskets *
2
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
330 kWh
Weight & dimensions
Width *
790 mm
Depth *
720 mm
Height *
1785 mm
Depth without handle
77 cm
Weight *
74 kg
Packaging data
Package width
846 mm
Package depth
770 mm
Package height
1874 mm
Package weight
91 kg
Brand Image Article code product Stock Price from
Samsung RB37J501MSL Freestanding 353 L D Stainless steel Samsung RB37J501MSL Freestanding 353 L D Stainless steel
(show image)
RB37J501MSL/EF RB37J501MSL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung RT35K5930S8/CL fridge-freezer Freestanding 361 L Stainless steel Samsung RT35K5930S8/CL fridge-freezer Freestanding 361 L Stainless steel
(show image)
RT35K5930S8/CL RT35K5930S8/CL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung RB30J3215SS fridge-freezer Freestanding 321 L E Stainless steel Samsung RB30J3215SS fridge-freezer Freestanding 321 L E Stainless steel
(show image)
RB30J3215SS RB30J3215SS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung RB3EJ5900SA Freestanding 350 L Stainless steel Samsung RB3EJ5900SA Freestanding 350 L Stainless steel
(show image)
RB3EJ5900SA/EF RB3EJ5900SA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung RB29FSJNDSA Freestanding 290 L Stainless steel Samsung RB29FSJNDSA Freestanding 290 L Stainless steel
(show image)
RB29FSJNDSA/EF RB29FSJNDSA 0.00
(excl. VAT)
0 (incl. VAT)