Transcend logo

Transcend RDF5 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Pink

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49531
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Transcend RDF5 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Pink:

Transcend RDF5, MicroSDHC, MicroSDXC, SDHC, SDXC, Pink, CE/FCC/BSMI/KC/RCM/EAC, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB, 5 V

Long summary description Transcend RDF5 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Pink:

Transcend RDF5. Compatible memory cards: MicroSDHC, MicroSDXC, SDHC, SDXC, Product color: Pink, Certification: CE/FCC/BSMI/KC/RCM/EAC. Interface type: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Power source type: USB, Input voltage: 5 V. Width: 24 mm, Depth: 8,9 mm, Height: 56 mm. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Mac operating systems supported: Mac OS X 10.2 Jaguar, Compatible operating systems: Microsoft Windows 7 Microsoft Windows 8 Microsoft Windows 10 Mac OS X 10.2.8 or later Linux Kernel...

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.