location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-AATP Serial Attached SCSI (SAS) cable 2 m 12 Gbit/s Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-AATP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-AATP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184329894
Category:
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2024 14:04:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 470-AATP Serial Attached SCSI (SAS) cable 2 m 12 Gbit/s Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 m
  • - 36 pin 4x Shielded Mini MultiLane SAS (SFF-8644)
  • - 36 pin 4x Shielded Mini MultiLane SAS (SFF-8644)
  • - 12 Gbit/s
  • - Black, Metallic
More>>>
Short summary description DELL 470-AATP Serial Attached SCSI (SAS) cable 2 m 12 Gbit/s Black, Metallic:
This short summary of the DELL 470-AATP Serial Attached SCSI (SAS) cable 2 m 12 Gbit/s Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 470-AATP, 2 m, 36 pin 4x Shielded Mini MultiLane SAS (SFF-8644), 36 pin 4x Shielded Mini MultiLane SAS (SFF-8644), 12 Gbit/s, Black, Metallic, - PowerEdge R430 - PowerEdge R530 - PowerEdge R930 - PowerEdge T330 - PowerEdge T430 - PowerEdge...

Long summary description DELL 470-AATP Serial Attached SCSI (SAS) cable 2 m 12 Gbit/s Black, Metallic:
This is an auto-generated long summary of DELL 470-AATP Serial Attached SCSI (SAS) cable 2 m 12 Gbit/s Black, Metallic based on the first three specs of the first five spec groups.

DELL 470-AATP. Cable length: 2 m, Connector 1: 36 pin 4x Shielded Mini MultiLane SAS (SFF-8644), Connector 2: 36 pin 4x Shielded Mini MultiLane SAS (SFF-8644)

Features
Cable length *
2 m
Connector 1 *
36 pin 4x Shielded Mini MultiLane SAS (SFF-8644)
Connector 2 *
36 pin 4x Shielded Mini MultiLane SAS (SFF-8644)
Data transfer rate (max)
12 Gbit/s
Product color
Black, Metallic
Features
Compatible products
- PowerEdge R430 - PowerEdge R530 - PowerEdge R930 - PowerEdge T330 - PowerEdge T430 - PowerEdge T630
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 2 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)