location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Wireless 54Mbps Broadband StarterPack wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless 54Mbps Broadband StarterPack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C54STPACK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2019 15:55:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Conceptronic Wireless 54Mbps Broadband StarterPack wireless router:
This short summary of the Conceptronic Wireless 54Mbps Broadband StarterPack wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Wireless 54Mbps Broadband StarterPack, 13 channels, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, VPN passthrough (PPTP/IPSec), WPA, Network Address Port Translation (NAPT), Ethernet: 10/100 Mbps

Long summary description Conceptronic Wireless 54Mbps Broadband StarterPack wireless router:
This is an auto-generated long summary of Conceptronic Wireless 54Mbps Broadband StarterPack wireless router based on the first three specs of the first five spec groups.

Conceptronic Wireless 54Mbps Broadband StarterPack. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, VPN support: VPN passthrough (PPTP/IPSec). Security algorithms: WPA, Firewall security: Network Address Port Translation (NAPT). Supported data transfer rates: Ethernet: 10/100 Mbps, Maximum data transfer rate: 0,054 Gbit/s, Management platform: Web-based

Wireless LAN features
Channels quantity
13 channels
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3
VPN support
VPN passthrough (PPTP/IPSec)
Security
Security algorithms
WPA
Firewall security
Network Address Port Translation (NAPT)
DoS attack prevention
Yes
Network address translation (NAT)
Yes
Other features
I/O ports
4x LAN 1x Ethernet (for ADSL/cable modem)
Technical features
Dynamic DNS PpoE/PPTP routing DMZ hosting DHCP server/client Virtual server
Supported data transfer rates
Ethernet: 10/100 Mbps
Maximum data transfer rate
0,054 Gbit/s
Management platform
Web-based
Interface
Ethernet, Wi-Fi, USB(adapter)
Bandwidth
2,4 GHz
Brand Image Article code product Stock Price from
Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter wireless router Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter wireless router
(show image)
C54ADSLP Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)