location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX4S952 interface cards/adapter Internal Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEX4S952
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX4S952
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030834421 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PEX4S952 interface cards/adapter Internal Serial
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Serial
  • - Black
Guarantee: Lifetime
Long product name StarTech.com PEX4S952 interface cards/adapter Internal Serial :
The short editorial description of StarTech.com PEX4S952 interface cards/adapter Internal Serial

StarTech.com 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - Serial adapter - PCI Express - RS-232 - 4 ports
More>>>
StarTech.com PEX4S952 interface cards/adapter Internal Serial:
The official marketing text of StarTech.com PEX4S952 interface cards/adapter Internal Serial as supplied by the manufacturer

Add four RS232 serial ports to any PC using a single PCI Express expansion slot
The PEX4S952 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART allows you to turn a PCI Express slot into 4 RS-232 (DB9) serial connections.
The four port serial card is based on a native single chip design, that harnesses the full capability of PCI Express (PCIe) - providing optimum reliability and speed, and reducing the load applied to the CPU by as much as 48% over conventional serial cards.
Offering compatibility with a broad range of operating systems including Windows®, Linux and Mac® OS for easy integration into mixed environments. Plus, an included optional low profile/half-height bracket that allows the card to be installed in virtually any computer case – making it that much easier to add serial ports to your PCI Express enabled computer, regardless of the case form factor.
Backed by a StarTech.com Lifetime warranty and free lifetime technical support.
* Native single-Chip, single lane PCI Express offers increased performance, for up to 48% less cpu load
* Data transfer rates of up to 460 Kbps for efficient serial device performance
* Pre-configured for standard profile systems but includes a low profile bracket for versatility

Short summary description StarTech.com PEX4S952 interface cards/adapter Internal Serial:
This short summary of the StarTech.com PEX4S952 interface cards/adapter Internal Serial data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX4S952, PCIe, Serial, RS-232, Black, 87600 h, CE, FCC, TAA

Long summary description StarTech.com PEX4S952 interface cards/adapter Internal Serial:
This is an auto-generated long summary of StarTech.com PEX4S952 interface cards/adapter Internal Serial based on the first three specs of the first five spec groups.

StarTech.com PEX4S952. Host interface: PCIe, Output interface: Serial, Serial interface type: RS-232. Product color: Black, Mean time between failures (MTBF): 87600 h, Certification: CE, FCC, TAA. Chipset: PLX/Oxford - OXPCIe954, Baud rate: 460,8 Kbit/s, FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows.... Width: 65 mm, Depth: 90 mm, Height: 20 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
Serial
Serial ports quantity
4
Serial interface type
RS-232
Design
Internal *
Yes
Product color
Black
Mean time between failures (MTBF)
87600 h
Certification
CE, FCC, TAA
Features
Chipset
PLX/Oxford - OXPCIe954
Baud rate
460,8 Kbit/s
FIFO (First In, First Out)
128 B
Data bits
5, 6, 7, 8
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows CE, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
65 mm
Depth
90 mm
Height
20 mm
Weight
277 g
Packaging data
Mounting brackets included
Yes
Drivers included
Yes
Manual
Yes
Package width
209 mm
Package depth
146 mm
Package height
41 mm
Package weight
379 g
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
25 pc(s)
Master (outer) case width
338 mm
Master (outer) case length
477 mm
Master (outer) case height
238 mm
Brand Image Article code product Stock Price from
StarTech.com PEX2S1P553B interface cards/adapter Internal Parallel, Serial StarTech.com PEX2S1P553B interface cards/adapter Internal Parallel, Serial
(show image)
PEX2S1P553B PEX2S1P553B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1S1P952 interface cards/adapter Internal Parallel, Serial StarTech.com PEX1S1P952 interface cards/adapter Internal Parallel, Serial
(show image)
PEX1S1P952 PEX1S1P952 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX4S553 interface cards/adapter Internal Serial StarTech.com PEX4S553 interface cards/adapter Internal Serial
(show image)
PEX4S553 PEX4S553 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)