Gardena logo

Gardena 206-20 Gardening gloves Blue, Grey, Orange Latex

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20737
Info modified on:
09 Apr 2024, 15:39:18
Short summary description Gardena 206-20 Gardening gloves Blue, Grey, Orange Latex:

Gardena 206-20, Gardening gloves, Blue, Grey, Orange, M, Latex

Long summary description Gardena 206-20 Gardening gloves Blue, Grey, Orange Latex:

Gardena 206-20. Handwear type: Gardening gloves, Product main color: Blue, Grey, Orange, Size (S/M/L): M. Material: Latex

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.