Apple logo

Apple Xserve server 160 GB Rack (1U) Intel® Xeon® 5000 Sequence E5520 2,26 GHz 3 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31408
Info modified on:
19 Jul 2024, 20:08:38
Short summary description Apple Xserve server 160 GB Rack (1U) Intel® Xeon® 5000 Sequence E5520 2,26 GHz 3 GB DDR3-SDRAM 750 W:

Apple Xserve , 2,26 GHz, E5520, 3 GB, DDR3-SDRAM, 160 GB, Rack (1U)

Long summary description Apple Xserve server 160 GB Rack (1U) Intel® Xeon® 5000 Sequence E5520 2,26 GHz 3 GB DDR3-SDRAM 750 W:

Apple Xserve . Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,26 GHz, Processor model: E5520. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 1 GB. Total storage capacity: 160 GB, HDD interface: Serial ATA. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.