location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2570p Docking Station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2570p Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9B77AAR
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP 2570p Docking Station Black:
This short summary of the HP 2570p Docking Station Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2570p Docking Station, Docking, Black, 100-240 V, 50 - 60 Hz, 65 W, 359 mm

Long summary description HP 2570p Docking Station Black:
This is an auto-generated long summary of HP 2570p Docking Station Black based on the first three specs of the first five spec groups.

HP 2570p Docking Station. Connectivity technology: Docking. Product color: Black. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 65 W. Width: 359 mm, Depth: 121 mm, Height: 51 mm

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
eSATA ports quantity
1
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Product color *
Black
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
65 W
Weight & dimensions
Width
359 mm
Depth
121 mm
Height
51 mm
Weight
930 g