location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro MiniSAS / 4 SATA 0.55 m 0,55 m Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniSAS / 4 SATA 0.55 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBL-SAST-0631 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042160082 show
Category:
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2023 10:50:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro MiniSAS / 4 SATA 0.55 m 0,55 m Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,55 m
  • - SFF 8087
  • - 4 x SATA 7-pin
  • - Grey, White
More>>>
Short summary description Supermicro MiniSAS / 4 SATA 0.55 m 0,55 m Grey, White:
This short summary of the Supermicro MiniSAS / 4 SATA 0.55 m 0,55 m Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro MiniSAS / 4 SATA 0.55 m, 0,55 m, SFF 8087, 4 x SATA 7-pin, Grey, White

Long summary description Supermicro MiniSAS / 4 SATA 0.55 m 0,55 m Grey, White:
This is an auto-generated long summary of Supermicro MiniSAS / 4 SATA 0.55 m 0,55 m Grey, White based on the first three specs of the first five spec groups.

Supermicro MiniSAS / 4 SATA 0.55 m. Cable length: 0,55 m, Connector 1: SFF 8087, Connector 2: 4 x SATA 7-pin

Country Distributor
Magyarország 1 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)