location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync X841UHD SST Digital signage flat panel 2,13 m (84") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X841UHD SST
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003881
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695112162
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:30
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync X841UHD SST Digital signage flat panel 2,13 m (84") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 2,13 m (84") 3840 x 2160 pixels LED 500 cd/m²
  • - Touchscreen Edge-LED 12 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
More>>>
Short summary description NEC MultiSync X841UHD SST Digital signage flat panel 2,13 m (84") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7:
This short summary of the NEC MultiSync X841UHD SST Digital signage flat panel 2,13 m (84") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync X841UHD SST, Digital signage flat panel, 2,13 m (84"), LED, 3840 x 2160 pixels, 24/7

Long summary description NEC MultiSync X841UHD SST Digital signage flat panel 2,13 m (84") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7:
This is an auto-generated long summary of NEC MultiSync X841UHD SST Digital signage flat panel 2,13 m (84") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7 based on the first three specs of the first five spec groups.

NEC MultiSync X841UHD SST. Product design: Digital signage flat panel. Display diagonal: 2,13 m (84"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD, Touchscreen. Operating hours (hours/days): 24/7. Product color: Black

Brand Image Article code product Stock Price from
NEC

NEC MultiSync X651UHD-2 SST Digital signage flat panel 165,1 cm (65") LED 450 cd/m² 4K Ultra HD Black Touchscreen 24/7
(show image)
60004145 X651UHD-2 SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X981UHD-2 SST Digital signage flat panel 2,49 m (98") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7
(show image)
60004147 X981UHD-2 SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X841UHD-2 SST Digital signage flat panel 2,13 m (84") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7
(show image)
60004146 X841UHD-2 SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V552-DRD Digital signage flat panel 139,7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7
(show image)
60003994 MultiSync V552-DRD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V463-DRD Digital signage flat panel 116,8 cm (46") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7
(show image)
60003993 V463-DRD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V423-DRD Digital signage flat panel 106,7 cm (42") LED Wi-Fi 450 cd/m² Full HD Black Android 4.2 24/7
(show image)
60003992 V423-DRD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V323-2 Digital signage flat panel 81,3 cm (32") LED 450 cd/m² Full HD Black 24/7
(show image)
60003849 V323-2 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync P801 SST Digital signage flat panel 2,03 m (80") LED 700 cd/m² Full HD Black Touchscreen 24/7
(show image)
60003766 P801 SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X841UHD Digital signage flat panel 2,13 m (84") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60003675 X841UHD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V423-TM Digital signage flat panel 106,7 cm (42") LED 430 cd/m² Full HD Black Touchscreen 16/7
(show image)
60003550 V423-TM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)