Apple logo

Apple MacBook Pro Intel® Core™2 Duo T9300 Laptop 43,2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Mac OS X 10.5 Leopard

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32784
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Apple MacBook Pro Intel® Core™2 Duo T9300 Laptop 43,2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Mac OS X 10.5 Leopard:

Apple MacBook Pro , Intel® Core™2 Duo, 2,5 GHz, 43,2 cm (17"), 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description Apple MacBook Pro Intel® Core™2 Duo T9300 Laptop 43,2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Mac OS X 10.5 Leopard:

Apple MacBook Pro . Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2,5 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Mac OS X 10.5 Leopard. Weight: 3,08 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.