location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLP46 projector lamp 230 W UHE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPLP46
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ELPLP46 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:29:25
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson ELPLP46 projector lamp 230 W UHE:
This short summary of the Epson ELPLP46 projector lamp 230 W UHE data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPLP46, UHE, 230 W, Epson, Epson EB-4 EB-401KG Epson EB-G EB-G5000 Epson EB-G EB-G5200 Epson EB-G EB-G5200W Epson EB-G...

Long summary description Epson ELPLP46 projector lamp 230 W UHE:
This is an auto-generated long summary of Epson ELPLP46 projector lamp 230 W UHE based on the first three specs of the first five spec groups.

Epson ELPLP46. Lamp type: UHE, Bulb power: 230 W, Brand compatibility: Epson, Compatibility: Epson EB-4 EB-401KG Epson EB-G EB-G5000 Epson EB-G EB-G5200 Epson EB-G EB-G5200W Epson EB-G...

Features
Brand compatibility *
Epson
Features
Compatibility *
Epson EB-4 EB-401KG Epson EB-G EB-G5000 Epson EB-G EB-G5200 Epson EB-G EB-G5200W Epson EB-G EB-G5300 Epson EB-G EB-G5350 Epson G5 G5200WNL Epson G5 G5350NL Epson PowerLite Pro PowerLite Pro G5200 Series Epson PowerLite Pro PowerLite Pro G5200W Epson PowerLite Pro PowerLite Pro G5200WNL Epson PowerLite Pro PowerLite Pro G5350 Series Epson PowerLite Pro PowerLite Pro G5350NL
Bulb power *
230 W
Lamp type
UHE
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10219 projector lamp 275 W
(show image)
ML10219 ML10219 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)