location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Essential 650 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
650
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPF1P87EA1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Essential 650 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-4210U 1,7 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 6 h 65 W
  • - Windows 7 Professional 64-bit
More>>>
Short summary description HP Essential 650 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
This short summary of the HP Essential 650 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Essential 650, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Essential 650 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
This is an auto-generated long summary of HP Essential 650 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP Essential 650. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210U
Processor cores
2
Processor threads
4
Processor boost frequency
2,7 GHz
Processor frequency *
1,7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
HD
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
3G
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Ports & interfaces
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EF
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1,00
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81016
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
6 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
376 mm
Depth
247 mm
Height
35,8 mm
Weight *
2,45 kg