location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Intel® Core™ M Laptop 30,5 cm (12") 2K Ultra HD 8 GB LPDDR3-SDRAM 512 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MF865D/A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:55:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MacBook Intel® Core™ M Laptop 30,5 cm (12") 2K Ultra HD 8 GB LPDDR3-SDRAM 512 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ M 1,2 GHz
  • - 30,5 cm (12") 2K Ultra HD 2304 x 1440 pixels IPS LED backlight 16:10
  • - 8 GB LPDDR3-SDRAM 1600 MHz
  • - 512 GB Flash
  • - Intel® HD Graphics 5300
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 39,7 Wh 10 h 29 W
  • - Mac OS X 10.10 Yosemite
More>>>
Short summary description Apple MacBook Intel® Core™ M Laptop 30,5 cm (12") 2K Ultra HD 8 GB LPDDR3-SDRAM 512 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver:
This short summary of the Apple MacBook Intel® Core™ M Laptop 30,5 cm (12") 2K Ultra HD 8 GB LPDDR3-SDRAM 512 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook , Intel® Core™ M, 1,2 GHz, 30,5 cm (12"), 2304 x 1440 pixels, 8 GB, 512 GB

Long summary description Apple MacBook Intel® Core™ M Laptop 30,5 cm (12") 2K Ultra HD 8 GB LPDDR3-SDRAM 512 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver:
This is an auto-generated long summary of Apple MacBook Intel® Core™ M Laptop 30,5 cm (12") 2K Ultra HD 8 GB LPDDR3-SDRAM 512 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver based on the first three specs of the first five spec groups.

Apple MacBook . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor frequency: 1,2 GHz. Display diagonal: 30,5 cm (12"), HD type: 2K Ultra HD, Display resolution: 2304 x 1440 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Mac OS X 10.10 Yosemite. Product color: Silver. Weight: 920 g

Source Review comments Score
macobserver.com
Updated:
2015-03-31 14:49:24
The new MacBook from Apple is thin, beautiful and colorful. It's also not an excessively powerful notebook computer, given its 8 GB of RAM and the Intel Core M running at 1.1 GHz. But no matter. This new Macbook is designed for people who need a highly po...
0%
computerworld.com
Updated:
2015-03-31 14:49:24
What's lighter than Air? The all-new MacBook . Apple's newest, goldest laptop is lighter and thinner than the MacBook Air, and sports a gorgeous Retina display like the top-of-the-line MacBook Pros. But this isn't an Air or a Pro. It's just a MacBook , an...
0%
pcmag.com
Updated:
2015-04-12 08:16:28
Ever since the PowerBook G4 went away almost 10 years ago, Apple fans have clamored for a premium laptop that emphasizes portability, but still has the computing power of a full-size Mac. The new Apple MacBook ($1,299 as tested) is a prime candidate to fi...
Good Incredibly thin. Weighs less than 2 pounds. 14 hours of battery life in testing. Retina Display. Great-sounding speakers. Available in three colors.
Bad Only one USB-C port, with no adapters included. USB-C is not Thunderbolt-compatible. New keyboard and Force Touch trackpad take some getting used to. Can only be upgraded at initial purchase...
Bottom line The 12-inch Apple MacBook is the thinnest, lightest Mac laptop yet, combining the power of OS X with extreme portability...
80%
macworld.com
Updated:
2015-04-12 08:16:28
Apple's often been a company that pushes new technology into a world that's reluctant to receive it or doesn't know what to make of it. It's a company that's often designing for what it sees as the world of the future and not today. The first iMac dropped...
Good Thin and light, with great battery life, Beautiful Retina display, Force Touch trackpad...
Bad Weak keyboard, Single USBC port for charging and peripherals, Slow Core M processor...
Bottom line The MacBook is a gorgeous piece of hardware. The Retina display is excellent, and I'm really loving the Force Touch trackpad. The keyboard is more of a hit-or-miss affair; if you're someone who is particular about your keyboards and spends a whole lot of...
80%
slashgear.com
Updated:
2015-04-12 08:16:28
Well it's about damn time the MacBook grew up. For years now, many of us OS X devotees have peered over the fence with envious eyes as Windows machines were given far more portable form-factors. Lenovo has been leading the pack in svelteness, and Microsof...
0%
pcworld.com_techhive.com
Updated:
2015-04-12 08:16:28
Apple's often been a company that pushes new technology into a world that's reluctant to receive it or doesn't know what to make of it. It's a company that's often designing for what it sees as the world of the future and not today. The first iMac dropped...
Good Thin and light, with great battery life, Beautiful Retina display, Force Touch trackpad...
Bad Weak keyboard, Single USB-C port for charging and peripherals, Slow Core M processor...
Bottom line The new MacBook is the future of Apple laptops. The Force Touch trackpad, Retina display, and 2 pound weight make up for the MacBook's weak keyboard and slower performance, but not everyone can live on the cutting edge...
80%
Laptopmag.com
Updated:
2015-04-13 03:36:59
Remember when folks flipped out over the first iPad's lack of a USB port? Like that game-changing tablet, Apple's new MacBook is defined just as much by what it leaves behind as what it packs in. To create one of the thinnest and lightest laptops ever, Ap...
Good Wonderfully light yet sturdy aluminum design, Three color options, Keyboard remarkably fast, Awesome stereo speakers, Strong battery life...
Bad Must use dongle to plug in most devices, Pricey...
Bottom line The new MacBook is a fantastically light and compact laptop that delivers a rich display, long battery life and surprisingly strong ergonomics, but it needs more ports...
70%
wired.com
Updated:
2015-04-15 07:52:36
This is about as well as you can design a clamshell PC: I still don't understand how a laptop can be this light. The screen will make every Air owner jealous. If only all laptop chargers were this small.Expensive to the point of being hard to recommend. A...
Good This is about as well as you can design a clamshell PC: I still don't understand how a laptop can be this light. The screen will make every Air owner jealous. If only all laptop chargers were this small...
Bad Expensive to the point of being hard to recommend. A little slow when you push it. The battery is just shy of being as worryfree as it wants to be. USBC isn't yet everywhere...
80%
mashable.com
Updated:
2015-04-15 07:52:36
Take a look at Apple's newest MacBook in all of its shiny, gold glory.This is Apple's thinnest, lightest notebook yet; it's only half an inch thick. It also features a Retina display, a single USB-C port , a new keyboard and a new Force Touch trackpad.Thi...
0%
theverge.com
Updated:
2015-04-15 07:52:36
Invention and compromise(Shot on location at WeWork. Also available on YouTube)Apple's latest laptop is simply called the MacBook.Actually, I suppose, you're going to see everybody refer to it as "the new MacBook" for a little while, but that's just tempo...
Good Incredibly thin, Beautiful Retina display, Great keyboard...
Bad Processor-intensive tasks are slow, Laptop gets warm, Only one port for everything...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
84%
arstechnica.com
Updated:
2015-04-15 07:52:36
On April 10, Apple will put its newest product line up for pre-order , but it's also making a significant change to one of its oldest, longest-running product families . Funny how that works.The new MacBook is minimalist to the extreme. It's the Mac boile...
Good So thin and light that it out-MacBook-Airs the MacBook Air, Excellent Retina display. You won't even notice that it's not using its native resolution out of the box, Gray, silver, and gold finish options look great and give the MacBook a touch of personal...
Bad Performance is a step or two behind recent Broadwell-U Macs, In 1440×900 mode, the integrated GPU sometimes struggles to keep up with the high-res screen, Upgrades are impossible. Everything from the RAM to the SSD is soldered to the tiny motherboard, Med...
Bottom line Enlarge / The 2015 MacBook.Andrew CunninghamThe 2015 MacBook is a much better first take on a new kind of laptop than the first MacBook Air was. The first Air was expensive and slow and not really plausible as a replacement for either the MacBook or the M...
0%
computershopper.com
Updated:
2015-04-20 03:54:40
Apple being Apple: The 2015 MacBook (not to be confused with the MacBook Pro and MacBook Air, which carry on with upgrades) is a landmark which, while it may not quite "reinvent the notebook" as Apple CEO Tim Cook claimed at its March 9 unveiling, certain...
Good Incredibly light, thin, and compact, Epic battery life, Brilliant Retina display and backlit keyboard...
Bad USB Type-C port won't fit existing peripherals, No SD card slot or MagSafe power connector, Shallow keyboard travel takes some getting used to...
Bottom line Starting at $1,299, Apple's new MacBook goes past the cutting edge with many technological innovations and a few inconveniences. Read More…...
80%
anandtech.com
Updated:
2015-04-23 12:53:40
I'm still not entirely sure when it actually happened, but at some point over the last couple of years the crossover between tablets and laptops stopped being an idea and became a real thing. Perhaps it was Microsoft's Surface Pro 3, which came out as an...
Bottom line Bringing this MacBook review to a close, I'm going to start where I left off in our introduction, which was the concept of the laptop/tablet crossover. The idea of laptops and tablets crossing over is no longer merely an idea, but now it is reality. Apple...
0%
phonedog.com
Updated:
2015-04-23 12:53:40
The new Apple MacBook (2015) is the next generation of Apple notebooks. It's crazy thin, crazy light, and it only has one port on it, called USB Type-C. That's probably the hardest thing to accept as of now but check out our unboxing and first impressions...
0%
9to5mac.com
Updated:
2015-04-24 06:25:33
Early reviews of Apple's MacBook (Retina, 12-inch, Early 2015) have framed it as an expensive prototype from the future — a notebook that will someday be the standard, but one most people aren't ready for yet. Despite that classification, the new MacBook...
0%
appleinsider.com
Updated:
2015-04-24 06:25:33
With the launch of its new ultra-portable 12-inch MacBook, Apple has signaled that the future of notebooks is here. The future does indeed look bright, though the initial cost and compromises made in building the new MacBook should keep most people from b...
Good The new ultraportable, fanless design is great, Retina display finally comes to Apple's thin-and-light MacBooks, New color options, Force Touch trackpad and 256GB minimum storage space...
Bad Loss of MagSafe could lead to a costly accident, No USB-C adapter, splitter or hub in the box, Starting at $1,299, the MacBook is expensive for what it offers...
Bottom line When we say the MacBook is all-new, we mean it. From top to bottom, this is a reimagining of the modern notebook, with a lot of new technology introduced, and an indication of which directions Apple will head next. The MacBook is a groundbreaking achieve...
70%
technobuffalo.com
Updated:
2015-04-26 12:56:29
Haven't we been here before? Following the new MacBook's announcement last month, I was immediately taken back to the year 2008, when Apple introduced the first MacBook Air. It was so thin you could stuff it in a manila envelope; it was a neat party trick...
0%
computerworld.com
Updated:
2015-05-01 09:45:25
A few years ago, my first impression of the MacBook Air was generally dismissive -- I felt the Air was underpowered and overpriced -- until I took a second look and realized it was perfect for road warriors. I won't make that mistake twice with Apple's la...
Bottom line My first impressions of this machine are quite positive, an evaluation that other Mac users obviously share. (The MacBook quickly sold out after its April 10 release and is now backordered four to six weeks.) While I'll be putting it through its paces ove...
0%
macnn.com
Updated:
2015-05-01 09:45:25
It is an exciting time for consumer technology, with gadgets and devices that once used to the stuff of dreams now coming to fruition. Currently, the focus and excitement is largely around mobile and wearable devices, but the stunning and groundbreaking M...
Good Full of new technology, New Retina display is stunning, Force Touch trackpad is a technical marvel, Revised keyboard is excellent, Strong battery life, Outstanding design and build quality, Supremely light and compact...
Bad Only slightly more powerful than iPad Air 2, Specific target audience, so it will not please everyone...
Bottom line The 12-inch MacBook with Retina display is the best ultraportable notebook that Apple has ever made. Its list of technological and design firsts is giving some credence to Apple's marketing fluff that it has reinvented the notebook. It's a pretty dramatic...
90%
booredatwork.com
Updated:
2015-05-01 09:45:25
The New Macbook or 12″ Macbook, which ever name you decide to call it by is a well crafted piece of hardware from Apple, there is no doubting that. But this is a device that tries to serve to purposes and doesn't achieve one of them well. So lets talk spe...
0%
mobiletechreview.com
Updated:
2015-05-01 09:45:26
The keyboard is just plain weird, yet it's good. I type thousands of words per week and I'm picky about keyboards. I didn't like the miniscule key travel at first, but after 20 minutes I acclimated and typed as well on the MacBook as I do on my 13" Retina...
Good Insanely light and gorgeous. Superb display, great Force Touch trackpad, ample storage and RAM...
Bad Core M CPU isn't as powerful as Core i5, lack of keyboard travel is disconcerting at first. Expensive...
Bottom line It's controversial; it's sexy and built as perfectly as any Apple product. That's the 12" MacBook, a 2 lb. laptop that's sturdy enough to throw in your bag with little care, yet it can get any basic computing task done quickly. The biggest problem with th...
80%
notebookreview.com
Updated:
2015-05-04 06:49:36
Whether you're talking about American coffee shop hipsters, college students in just about every country, or young entrepreneurs working at a startup, the Apple MacBook Air has been widely embraced by many people worldwide. It was only a matter of time be...
Good Gorgeous 12inch Retina display, Thin, light, and feels solid, Wonderful battery life, Bright keyboard backlight, OS X (why you buy a Mac in the first place), Excellent integration with iOS devices...
Bad No touchscreen. Come on, Apple, Single USB TypeC port limits desktop/office use (adapter not included), Polarizing keyboard typing experience (shallow travel, limited feedback), Average processor performance (slower than expected), Worthless 480p webcam...
54%
networkworld.com
Updated:
2015-05-18 08:44:59
A few years ago, my first impression of the MacBook Air was generally dismissive -- I felt the Air was underpowered and overpriced -- until I took a second look and realized it was perfect for road warriors. I won't make that mistake twice with Apple's la...
Bottom line My first impressions of this machine are quite positive, an evaluation that other Mac users obviously share. (The MacBook quickly sold out after its April 10 release and is now backordered four to six weeks.) While I'll be putting it through its paces...
0%
notebookcheck.net
Updated:
2015-05-21 08:19:02
More display, less power. Finally the moment has come: The new Apple MacBook 12 faces our tests. Read all about our first results and get a first taste of our upcoming extensive review...
Bottom line New era? Apple MacBook 12 After the first few days with the Apple MacBook 12 we can confirm the tendencies of previous reviews of the laptop. The MacBook 12 is an unmistakable offspring of the Apple hardware manufacturer in Cupertino. Close to perfect ca...
0%
notebookcheck.net
Updated:
2015-05-21 08:19:02
More display, less power. Finally the moment has come: The new Apple MacBook 12 faces our tests. Read all about our first results and get a first taste of our upcoming extensive review...
Bottom line New era? Apple MacBook 12After the first few days with the Apple MacBook 12, we can confirm the tendencies of previous reviews of the laptop. The MacBook 12 is an unmistakable offspring of the Apple hardware manufacturer in Cupertino. An almost perfect ca...
0%
notebookcheck.net
Updated:
2015-05-30 08:52:24
The art of omission. Sometimes less is more, which is what Apple probably thought when they designed the ultramobile MacBook 12. Besides unnecessary weight, they also removed (almost) all the ports. A radical concept that won't suit everybody – and inspir...
Good careful build quality and very high stability, extremely low weight as well as compact dimensions, excellent touchpad, bright Retina display with wide viewing angles, good everyday performance, decent battery runtimes, fanless, powerful speakers...
Bad only one combined USB and power connector, bad webcam, no maintainability or upgradeability, high price and expensive accessories, only 12 months warranty...
Bottom line Apple MacBook 12 (Early 2015)We could start to criticize the poor port variety, the lack of expandability or the low 3D performance – certainly points of criticism that are worth noting. You do, however, have to consider the target group for the MacBook a...
88%
computerworld.com
Updated:
2015-06-03 13:28:41
There are a lot of innovations crammed into Apple's latest MacBook, including a 12-in. Retina display, a new Force Touch trackpad, a full-size keyboard that's been redesigned to compensate for the device's size, the introduction of USB-C (a new USB standa...
Bottom line The new MacBook is Apple skating to where the puck will be, and for that reason, it may not be suitable for every user. But, as a whole, it's a gorgeous, tiny, full-fledged OS X computer. It's a wonder that Apple was able to provide a high-resolution Reti...
0%
itp.net
Updated:
2015-06-18 13:02:59
If it weren't for the Apple Watch, the new MacBook would be one of Cupertino's most controversial new devices in recent memory. Thinner and less powerful than a MacBook Air, but with a starting price higher than a non-Retina MacBook Pro, it sticks out in...
Good Stunning design, superlight, excellent battery life...
Bad Limited performance, very expensive relative to performance...
Bottom line The new MacBook does pose something of a problem for the MacBook line, simply because it's so much more expensive than the MacBook Air - already a fabulous ultra-thin laptop with a great battery life. The thing is, the MacBook Air has always suffered from...
80%
hothardware.com
Updated:
2015-06-19 07:25:32
The engineering wizards at Apple have designed a laptop that's lighter than Air...the MacBook Air, that is. It's the new MacBook (early 2015 edition), a forward-thinking laptop that measures just 11.04 inches (W) by 7.74 inches (D) by 0.14-0.52 inches (H)...
Good It's lighter than Air! (the MacBook Air, that is), Backlit keyboard w/ individual LEDs, Retina display is gorgeous, Crazy fast PCIebased storage, Long battery life, Sexy design...
Bad Overall performance isn't on par with competitors' laptops...
Bottom line We don't see a whole lot of middle ground when it comes to the new MacBook. Potential buyers are either going to embrace the super thin and incredibly lightweight laptop along with Apple's effort to deliver an almost entirely wireless experience, or they'...
0%
geardiary.com
Updated:
2015-06-23 07:15:36
The new early 2015 MacBook.Let's go back a couple of months, and please, bear with me while I share a little personal history. It started when I gave up my 2011 MacBook Pro (13-inch) to a family member who broke their even-older 17-inch MacBook Pro. I rec...
0%
maclife.com
Updated:
2015-08-12 07:22:15
Apple's quest for ever thinner and lighter devices is unrelenting, and while we're all for things being more portable, the question is whether the company sometimes goes a bit too far, or a little too fast. The new MacBook is just 13 millimeters thick, we...
Good Very usable keyboard and trackpad. Silent fanless operation. Highly portable with impressive battery life.
Bad Single USBC port and lowpower processor...
80%
absolutegadget.com
Updated:
2015-08-27 05:22:34
As an ultraportable the MacBook 2015 has to be high on the list of most desirable and the most, well, portable. It's a whopping 0.35cm at its thinnest point widening to an epic 13.1mm, and weighs 907g, but crams in a fullsize keyboard. A retina display an...
84%
newatlas.com
Updated:
2015-11-11 07:27:13
After more than four years of identical-looking MacBook Airs , Apple finally made a next-generation MacBook that ticks all those boxes we've been asking for. The "new MacBook" is lighter and thinner than the Air, but also has a Retina Display like its big...
0%
mashable.com
Updated:
2015-11-21 08:17:57
The MacBook The Apple Watch might be Apple's newest product category, but for a lot of us, the most exciting new product to come out of Cupertino is the new MacBook.Apple's newest laptop is imp...
Bottom line Weighing in at just 2 pounds and a hair over half an inch thick (at its chunki...
0%
imore.com
Updated:
2015-11-29 09:47:13
For any MacBook owner who has ever looked longingly at an iPad, Apple has made your dreams a reality. For a price.When The Terminator first arrives in our time, he's naked. The lesson to be drawn from that is this — you can have the future right here, rig...
Good Simplicity and ultra-portability, Fanless, noiseless operations, Tomorrow's technology today, Premium experience over price...
Bad High-performance processors or graphics, A large number and variety of ports, Deep, clackity keyboards, Low, low pricing...
Bottom line Small, light, Retina display, single port — make no mistake, this is an iPad in MacBook clothing. Apple wants the iPad to be the iPad and the Mac to be the Mac, but the company clearly continues to want everything great about the iPad to make the Mac even...
0%
technabob.com
Updated:
2015-12-24 08:45:27
Apple today unleashed its new 2015 MacBook. The tiny, thin notebook weighs just 2.0 pounds, and is just 13.1mm thick at its thickest point – 24% thinner than the MacBook Air. Its enclosure is built entirely from metal.One highlight of the new system is a...
0%
barefeats.com
Updated:
2016-02-06 08:14:39
Help support Bare Feats by clicking our Apple display ads or THIS Apple USA link when ordering any Apple product or Apple compatible product.Live outside the USA? No problem. We are also an affiliate of these Apple Stores:PowerMax not only sells new and u...
0%
barefeats.com
Updated:
2016-02-06 08:14:39
Help support Bare Feats by clicking our Apple display ads or THIS Apple USA link when ordering any Apple product or Apple compatible product.Live outside the USA? No problem. We are also an affiliate of these Apple Stores:PowerMax not only sells new and u...
0%
barefeats.com
Updated:
2016-02-12 10:33:06
Apple Retina Laptop ShootoutPosted July 17, 2015, by rob-ART morgan, mad scientistI admit it. I have become a "Retina Snob." When planning this article, I could not bring myself to include the MacBook Air. With three models of Retina Apple laptops to choo...
0%
mashable.com
Updated:
2016-11-06 04:58:23
s the newest MacBook worth the upgrade? After spending a few days with the rose gold hotness, Mashable's Senior Tech Correspondent Christina Warren gives you the big takeaways...
0%
macrumors.com
Updated:
2018-04-03 06:20:43
Just a few weeks after the 12-inch Retina MacBook became available to order online, a number of early adopters have shared mixed opinions about the notebook within the MacRumors discussion forums. Overall, many users agree that the new MacBook has major d...
0%
Brand Image Article code product Stock Price from
Apple

Apple MacBook Pro Intel® Core™ i7 i7-4870HQ Laptop 39,1 cm (15.4") Quad HD 16 GB DDR3L-SDRAM 512 GB Flash AMD Radeon R9 M370X Wi-Fi 5 (802.11ac) Mac OS X 10.11 El Capitan Silver
(show image)
MJLT2D/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook 12" Retina Intel® Core™ M M-5Y31 Laptop 30,5 cm (12") 2K Ultra HD 8 GB LPDDR3-SDRAM 256 GB Flash Mac OS X 10.10 Yosemite Silver
(show image)
MF855D/A 12" Retina 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Air Intel® Core™ i5 Laptop 29,5 cm (11.6") 4 GB LPDDR3-SDRAM 256 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver
(show image)
MJVP2D/A MacBook Air 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)