location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Headgroom QC5580/13 hair trimmers/clipper Black, Silver 14 Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Headgroom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QC5580/13
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QC5580/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103619017
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips Headgroom QC5580/13 hair trimmers/clipper Black, Silver 14 Nickel-Metal Hydride (NiMH):
This short summary of the Philips Headgroom QC5580/13 hair trimmers/clipper Black, Silver 14 Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Headgroom QC5580/13, Black, Silver, 1,5 cm, 4,1 cm, Stainless steel, AC/Battery, 60 min

Long summary description Philips Headgroom QC5580/13 hair trimmers/clipper Black, Silver 14 Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Philips Headgroom QC5580/13 hair trimmers/clipper Black, Silver 14 Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Philips Headgroom QC5580/13. Product color: Black, Silver, Maximum hair length: 1,5 cm, Cutter width: 4,1 cm. Power source: AC/Battery, Operating time: 60 min, Charging time: 1 h

Performance
Product color *
Black, Silver
Number of speeds
1
Number of length steps *
14
Maximum hair length
1,5 cm
Cutter width
4,1 cm
Suitable for entire body *
No
Self-sharpening blade
Yes
Blade material
Stainless steel
Ergonomics
Ergonomic design
Yes
Cordless
Yes
Built-in display
Yes
Indication
Battery charge indicator
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Operating time *
60 min
Rechargeable *
Yes
Charging time
1 h
Battery technology
Nickel-Metal Hydride (NiMH)
Other features
Adjustable guide combs
Yes
Packaging content
Cleaning brush
Yes
Hair comb
Yes
Storage pouch
Yes
Oil included
Yes
Pouch
Yes
Precision comb
Yes