KitchenAid logo

KitchenAid KOLS 7100 oven 73 L A-20% Stainless steel

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41527
Info modified on:
03 Mar 2022, 10:33:22
Short summary description KitchenAid KOLS 7100 oven 73 L A-20% Stainless steel:

KitchenAid KOLS 7100, 73 L, 73 L, 50 - 250 °C, 2450 W, Stainless steel, Buttons, Rotary

Long summary description KitchenAid KOLS 7100 oven 73 L A-20% Stainless steel:

KitchenAid KOLS 7100. Total oven(s) interior capacity: 73 L, Oven net capacity: 73 L, Oven thermostat range: 50 - 250 °C. Product color: Stainless steel, Control type: Buttons, Rotary, Control position: Front. Energy efficiency class: A-20%, Energy consumption (conventional): 0,98 kWh, Energy consumption (forced convection): 0,95 kWh. Bulb power: 40 W. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 58,5 cm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.