location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T522 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T522
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09H0200
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:46:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark T522 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 25 ppm
  • - Duplex printing
  • - Total input capacity: 600 sheets
  • - Internal memory: 16 MB
More>>>
Short summary description Lexmark T522 1200 x 1200 DPI:
This short summary of the Lexmark T522 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T522, Laser, 1200 x 1200 DPI, 25 ppm, Duplex printing, Network ready

Long summary description Lexmark T522 1200 x 1200 DPI:
This is an auto-generated long summary of Lexmark T522 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark T522. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
9 s
Input & output capacity
Total input capacity *
600 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4100 sheets
Maximum output capacity
250 sheets
Paper handling
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Transparencies
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
Network
Network ready
Yes
Performance
Internal memory *
16 MB
Processor model
250 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
30 dB
Weight & dimensions
Weight
20,4 kg
Dimensions (WxDxH)
419,100 x 513,080 x 378,460 mm
Other features
Mac compatibility
Yes
Compatible operating systems
Mac OS 8.6 - 9.x Apple Mac OS X