location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58323 pool part/accessory Filter pump cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58323
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58323 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138924985
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58323 pool part/accessory Filter pump cartridge:
This short summary of the Bestway 58323 pool part/accessory Filter pump cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58323, Filter pump cartridge, Blue, White, Lay-Z-Spa, 80 mm, 10,6 cm, 170 g

Long summary description Bestway 58323 pool part/accessory Filter pump cartridge:
This is an auto-generated long summary of Bestway 58323 pool part/accessory Filter pump cartridge based on the first three specs of the first five spec groups.

Bestway 58323. Product type: Filter pump cartridge, Product color: Blue, White, Suitable for: Lay-Z-Spa. Height: 80 mm, Diameter: 10,6 cm, Weight: 170 g. Quantity per pack: 2 pc(s), Package type: Foil bag, Package width: 106 mm. Minimum order quantity: 6 pc(s), Quantity per pallet: 336 pc(s)

Features
Product type *
Filter pump cartridge
Product color
Blue, White
Intrastat code
84219990
Suitable for
Lay-Z-Spa
Weight & dimensions
Diameter
10,6 cm
Height *
80 mm
Weight
170 g
Packaging data
Quantity per pack
2 pc(s)
Package type
Foil bag
Package width
106 mm
Package depth
160 mm
Package height
106 mm
Package volume
15000 cm³
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
336 pc(s)