location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet F2G81A output stacker 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F2G81A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2G81A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182490082 show
Category:
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2021 14:21:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Aug 2018
Product end of life date
Guarantee: 90-day parts only
Long product name HP LaserJet F2G81A output stacker 500 sheets :
The short editorial description of HP LaserJet F2G81A output stacker 500 sheets

HP LaserJet 500-sheet 5-bin Mailbox
More>>>
Short summary description HP LaserJet F2G81A output stacker 500 sheets:
This short summary of the HP LaserJet F2G81A output stacker 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet F2G81A, 500 sheets, 353 mm, 306 mm, 522 mm, 7 kg

Long summary description HP LaserJet F2G81A output stacker 500 sheets:
This is an auto-generated long summary of HP LaserJet F2G81A output stacker 500 sheets based on the first three specs of the first five spec groups.

HP LaserJet F2G81A. Maximum capacity: 500 sheets. Width: 353 mm, Depth: 306 mm, Height: 522 mm

Features
Maximum capacity
500 sheets
Weight & dimensions
Width
353 mm
Weight & dimensions
Depth
306 mm
Height
522 mm
Weight
7 kg
Country Distributor
Australia 2 distributor(s)
España 1 distributor(s)