location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MC 1000 mouse Office Ambidextrous USB Type-A Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC 1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JM-0800-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112083341
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:02
The date of the most recent change of the data-sheet in Icecat's system
CHERRY JM-0800-2 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY MC 1000 mouse Office Ambidextrous USB Type-A Optical 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1200 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - 1,8 m
More>>>
Short summary description CHERRY MC 1000 mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
This short summary of the CHERRY MC 1000 mouse Office Ambidextrous USB Type-A Optical 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MC 1000, Ambidextrous, Optical, USB Type-A, 1200 DPI, Black

Long summary description CHERRY MC 1000 mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
This is an auto-generated long summary of CHERRY MC 1000 mouse Office Ambidextrous USB Type-A Optical 1200 DPI based on the first three specs of the first five spec groups.

CHERRY MC 1000. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product color: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
Universal
Certification
c-tick, UL, CE, FCC, TÜV-Süd/GS, UKCA
Design
Form factor *
Ambidextrous
Product color *
Black
Surface coloration
Monochromatic
Ergonomics
Cable length
1,8 m
Power
Power consumption
50 mA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Weight & dimensions
Width
62 mm
Depth
109 mm
Height
37 mm
Weight
90 g
Packaging data
Quantity per pack *
1 pc(s)
Quick start guide
Yes
Package width
100 mm
Package depth
130 mm
Package height
45 mm
Package weight
128 g
Logistics data
Harmonized System (HS) code
84716070
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI
(show image)
JW-T0310 MW 2310 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MC 2000 mouse Office Ambidextrous USB Type-A IR LED 1600 DPI CHERRY MC 2000 mouse Office Ambidextrous USB Type-A IR LED 1600 DPI
(show image)
JM-0600-0 MC 2000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI
(show image)
JW-T0210 MW 2110 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MC 2000 mouse Office Ambidextrous USB Type-A IR LED 1600 DPI CHERRY MC 2000 mouse Office Ambidextrous USB Type-A IR LED 1600 DPI
(show image)
JM-0600-2 MC 2000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MC 1000 mouse Office Ambidextrous USB Type-A Optical 1200 DPI CHERRY MC 1000 mouse Office Ambidextrous USB Type-A Optical 1200 DPI
(show image)
JM-0800-0 MC 1000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI
(show image)
M-5450 M-5450 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)