location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P502-015-SM VGA cable 4,577 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P502-015-SM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P502-015-SM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185921 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P502-015-SM VGA cable 4,577 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4,577 m
  • - VGA (D-Sub) Male
  • - VGA (D-Sub) Male
  • - Black
More>>>
Short summary description Tripp Lite P502-015-SM VGA cable 4,577 m VGA (D-Sub) Black:
This short summary of the Tripp Lite P502-015-SM VGA cable 4,577 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P502-015-SM, 4,577 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Tripp Lite P502-015-SM VGA cable 4,577 m VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite P502-015-SM VGA cable 4,577 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite P502-015-SM. Cable length: 4,577 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Package width: 177,8 mm, Package depth: 12,7 mm, Package height: 228,6 mm. Master (outer) case width: 360,7 mm, Master (outer) case length: 358,1 mm, Master (outer) case height: 327,7 mm

Features
Cable length *
4,577 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Maximum resolution
2048 x 1536 pixels
Connector contacts plating
Nickel
Country of origin
China
Weight & dimensions
Package width
177,8 mm
Weight & dimensions
Package depth
12,7 mm
Package height
228,6 mm
Package weight
160 g
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332185928
Master (outer) case width
360,7 mm
Master (outer) case length
358,1 mm
Master (outer) case height
327,7 mm
Master (outer) case weight
10,5 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P502-010 VGA cable 3,05 m VGA (D-Sub) Black Tripp Lite P502-010 VGA cable 3,05 m VGA (D-Sub) Black
(show image)
P502-010 P502-010 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P501-050 VGA cable 15,24 m VGA (D-Sub) Black Tripp Lite P501-050 VGA cable 15,24 m VGA (D-Sub) Black
(show image)
P501-050 P501-050 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)