location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS815 NAS/storage server Rack (1U) Marvell MV78230 1 GB DDR3 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS815
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS815
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711174721962 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:55:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Synology RackStation RS815 NAS/storage server Rack (1U) Marvell MV78230 1 GB DDR3 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business NAS Rack (1U) Black, Silver
  • - Number of storage drives supported: 4 HDD & SSD
  • - Marvell MV78230 1,33 GHz
  • - 1 DDR3
  • - Ethernet LAN Wake-on-LAN ready
  • - Cooling type: Active
  • - 150 W
More>>>
Short summary description Synology RackStation RS815 NAS/storage server Rack (1U) Marvell MV78230 1 GB DDR3 Black, Silver:
This short summary of the Synology RackStation RS815 NAS/storage server Rack (1U) Marvell MV78230 1 GB DDR3 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS815, NAS, Rack (1U), Marvell, MV78230, 1 GB, DDR3

Long summary description Synology RackStation RS815 NAS/storage server Rack (1U) Marvell MV78230 1 GB DDR3 Black, Silver:
This is an auto-generated long summary of Synology RackStation RS815 NAS/storage server Rack (1U) Marvell MV78230 1 GB DDR3 Black, Silver based on the first three specs of the first five spec groups.

Synology RackStation RS815. Type: NAS. Chassis type: Rack (1U). Device class: Small & Medium Business. Processor family: Marvell, Processor model: MV78230, Processor frequency: 1,33 GHz. Internal memory: 1 GB, Internal memory type: DDR3

Source Review comments Score
storagereview.com
Updated:
2016-11-15 02:40:20
The Synology RackStation RS815 is a 1U 4-bay rackmount NAS designed for small businesses and consumers with a limited budget who are looking for an efficient way to store, protect, and share their data. One of the most notable features of the RS815 is its...
Good Inexpensive and scalable, Slim, compact form factor, DiskStation Manager offers a ton of management features using a powerful interface...
Bad Scalability is a fairly expensive endeavour...
Bottom line The Synology RackStation RS815 is an great option for businesses on a budget who are looking for an seamless way to store, protect, and manage their data using the incomparable DSM operating system...
0%
Brand Image Article code product Stock Price from
Synology

Synology RackStation RS3614XS NAS/storage server Rack (2U) 4 GB DDR3 Black
(show image)
RS3614XS RS3614XS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)