NEC logo

NEC UM361Xi-MP data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63336
Info modified on:
10 Aug 2024, 09:52:21
Short summary description NEC UM361Xi-MP data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:

NEC UM361Xi-MP, 3600 ANSI lumens, 3LCD, XGA (1024x768), 6000:1, 4:3, 1562,1 - 2946,4 mm (61.5 - 116")

Long summary description NEC UM361Xi-MP data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:

NEC UM361Xi-MP. Projector brightness: 3600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Fixed focal length: 4,78 mm, Aperture range (F-F): 1,8 - 1,8. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 720 x 480, 720 x 576, 832 x 624, 1152 x 870, 1280 x 960, 1600 x 900, 1024 x 768 (XGA), 1280 x 1024.... Serial interface type: RS-232, HDMI connector type: Full-size, USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.