location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 430EX II Slave flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 430EX II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2805B002
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Canon Speedlite 430EX II Slave flash Black:
This short summary of the Canon Speedlite 430EX II Slave flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 430EX II, 3,7 s, 4 channels, 330 g, Slave flash

Long summary description Canon Speedlite 430EX II Slave flash Black:
This is an auto-generated long summary of Canon Speedlite 430EX II Slave flash Black based on the first three specs of the first five spec groups.

Canon Speedlite 430EX II. Type: Slave flash, Product color: Black, Approximate recycling time: 3,7 s. Battery type: AA, Input voltage: 4.8/6 V. Weight: 330 g, Width: 72 mm, Depth: 101 mm

Features
Type *
Slave flash
Product color *
Black
Approximate recycling time *
3,7 s
Guide number (ISO 100, set at 35mm zoom)
43 m
Channels quantity
4 channels
Group settings
3
Auto Focus (AF) assist beam
Yes
Brand specific flash systems
E-TTL I (Canon), E-TTL II (Canon), TTL
Focal length range
24 - 105 mm
Camera brands compatibility *
Canon
Features
Compatibility
EOS, PowerShot G
Power
Number of batteries supported
4
Battery type
AA
Input voltage
4.8/6 V
Weight & dimensions
Width
72 mm
Depth
101 mm
Height
122 mm
Weight *
330 g
Source Review comments Score
shutterbug.com
Updated:
2011-09-25 21:41:06
On-camera flash units have been around for some 50 years and now they’ve become much more sophisticated with the development of D-SLRs. To get the most out of flash units, it’s important to understand their different modes and functions. For professio...
0%
electronicsme.com
Updated:
2011-09-25 21:41:06
The Canon Speedlite 430EX II is Canon's latest entry into the mid-range intelligent flash market. The unit features a number of upgraded or new features over its predecessor, the 430 EX. It features a new one-touch quick-release and locking mechanism f...
Bottom line If you're in the market for a mid-priced intelligent flash, the Speedlite EX430 II definitely deserves a look. It has all the features you're likely to need, and the price is reasonable. The silent operation is nice, and the new locking mechanism is a...
88%
The-digital-picture.com
Updated:
2011-09-25 21:41:06
The Canon Speedlite 430EX II Flash has been announced - a review will be coming.
0%
Kenrockwell.com
Updated:
2014-02-26 01:07:49
0%
digital-photography-school.com
Updated:
2014-11-15 01:19:06
Looking at buying a canon Speedlite flash but not sure which one is right for you? In this post Phil Steele sheds some light on the topic (PS: if there’s anyone in our readership who’d like to do a similar post on other brands we’d be interested in pu...
0%
lifewire.com
Updated:
2017-05-06 01:23:41
The 430EX II is a useful addition to any photographer's kit. It's Canon's mid-level flashgun, but, if you're serious about your photography, then it's the cheapest one you should realistically consider. Canon's entry-level flashgun, the 270EX, really isn'...
Bottom line The 430EX II is a solid flashgun with some great features. If you're on a strict budget, then this would be the model to go for. And it will make a great slave unit if you do decide to upgrade in the future...
0%