HP logo

HP Pro Slate 10 EE G1 3G Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77736
Info modified on:
26 Jun 2024, 05:55:03
End of life date:
31 Jan 2017
Short summary description HP Pro Slate 10 EE G1 3G Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Black:

HP Pro Slate 10 EE G1, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Android, Black

Long summary description HP Pro Slate 10 EE G1 3G Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Black:

HP Pro Slate 10 EE G1. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 855 g. Operating system installed: Android. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.