Canon logo

Canon EOS 6D + EF 24-105mm SLR Camera Kit 20,2 MP CMOS 5472 x 3648 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71327
Info modified on:
14 Mar 2024, 19:47:16
Short summary description Canon EOS 6D + EF 24-105mm SLR Camera Kit 20,2 MP CMOS 5472 x 3648 pixels Black:

Canon EOS 6D + EF 24-105mm, 20,2 MP, 5472 x 3648 pixels, CMOS, Full HD, 755 g, Black

Long summary description Canon EOS 6D + EF 24-105mm SLR Camera Kit 20,2 MP CMOS 5472 x 3648 pixels Black:

Canon EOS 6D + EF 24-105mm. Camera type: SLR Camera Kit, Megapixel: 20,2 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. Focal length range: 24 - 105 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 755 g. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.