location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Sleeve M Sleeve case Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sleeve M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1192-L312
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026746311
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Sleeve M Sleeve case Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case Black, Red
  • - Suede, Polyurethane
  • - 370 g
More>>>
Short summary description Fujitsu Sleeve M Sleeve case Black, Red:
This short summary of the Fujitsu Sleeve M Sleeve case Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Sleeve M, Sleeve case, 370 g

Long summary description Fujitsu Sleeve M Sleeve case Black, Red:
This is an auto-generated long summary of Fujitsu Sleeve M Sleeve case Black, Red based on the first three specs of the first five spec groups.

Fujitsu Sleeve M. Case type: Sleeve case. Weight: 370 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
Lifebook U904; S904; S935; U772; U745; U574; U554; T904; T935
Case type *
Sleeve case
Material *
Suede, Polyurethane
Features
Product main color *
Black, Red
Weight & dimensions
Width
335 mm
Depth
30 mm
Height
235 mm
Weight
370 g
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)