location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P50t-B-10F Intel® Core™ i7 i7-4700HQ Laptop 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M265X Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P50t-B-10F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPNVE-00500CEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 21:24:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite P50t-B-10F Intel® Core™ i7 i7-4700HQ Laptop 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M265X Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-4700HQ 2,4 GHz
  • - Touchscreen 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 12 GB DDR3L-SDRAM 1600 MHz 1 x 4 + 1 x 8 GB
  • - 1 TB HDD Blu-Ray DVD Combo
  • - AMD Radeon R9 M265X 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8.1 64-bit
More>>>
Short summary description Toshiba Satellite P50t-B-10F Intel® Core™ i7 i7-4700HQ Laptop 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M265X Windows 8.1 Black, Silver:
This short summary of the Toshiba Satellite P50t-B-10F Intel® Core™ i7 i7-4700HQ Laptop 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M265X Windows 8.1 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P50t-B-10F, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description Toshiba Satellite P50t-B-10F Intel® Core™ i7 i7-4700HQ Laptop 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M265X Windows 8.1 Black, Silver:
This is an auto-generated long summary of Toshiba Satellite P50t-B-10F Intel® Core™ i7 i7-4700HQ Laptop 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M265X Windows 8.1 Black, Silver based on the first three specs of the first five spec groups.

Toshiba Satellite P50t-B-10F. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Black, Silver

Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 23:40:24
Retina for the people? An increasing number of manufacturers have been trying to gain a reputation with high-resolution screen models for two years now. Apple's MacBook Pro 15 Retina kicked things off in mid-2012, and today there are dozens of all-rounder...
Good High-color 4K screen, High-quality chassis, High-feedback keyboard, Good touchpad, Low noise during normal use, Feasible sound, High computing power, Relatively swift SSHD...
Bad Not gaming suitable in FHD / 4K, Short battery life, Complicated maintenance / upgrade, No SSD, Throttled brightness in battery mode...
Bottom line Satellite P50t-B-10T The 4k screen is awesome, but the Radeon R9 M265X already has problems with FHD.Toshiba has a high-quality, 15-inch laptop in its line with the Satellite P50t-B-10T that not only pleases with its 4K resolution. The quality of the alum...
83%
computershopper.com
Updated:
2016-11-14 23:40:24
The Toshiba Satellite P50T-BST2N01 (surely the clunkiest name ever given a flagship product) boasts an in-plane switching (IPS) touch screen with 3,840x2,160 resolution. That's the equivalent of a grid of four full HD or 1,920x1,080 displays, and it deliv...
Good Glorious 3,840x2,160 touch screen, Comfortable backlit keyboard, Four USB 3.0 ports...
Bad Poor battery life, No SSD option available, No Thunderbolt port, Windows can't match OS X's scaling on super-high-res displays...
Bottom line A brilliant 4K (quad-1080p) Technicolor display will attract photo and video editors to Toshiba's surprisingly affordable laptop, but everyday users will find a few compromises. Read More…...
70%
pcworld.com_techhive.com
Updated:
2016-11-14 23:40:24
Toshiba's Satellite P50t boasts two important firsts: It's the first laptop to feature a 4K display, and it's the first to be Technicolor Color Certified. You likely have at least a passing familiarity with 4K video, but I would argue that the latter clai...
Good 4K display (resolution of 3840x2160 pixels), Technicolor Color Certification (for color accuracy), Mostly high-end specs...
Bad Very little 4K video content available, HDMI output limited to 30Hz at 4K resolution, No Blu-ray drive...
Bottom line This is one beautiful laptop, but with 4K content so hard to come by, you might be paying for more technology than you can actually use...
70%