location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T6643
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T664340 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946540993
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 407210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 15:52:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T6643
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Magenta
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Short summary description Epson T6643:
This short summary of the Epson T6643 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T6643, Magenta, Epson, EcoTank L555 EcoTank L355 EcoTank ET-4550 EcoTank ET-4500 EcoTank ET-3600 EcoTank ET-2650 EcoTank..., Grey, 70 ml, Indonesia

Long summary description Epson T6643:
This is an auto-generated long summary of Epson T6643 based on the first three specs of the first five spec groups.

Epson T6643. Printing colors: Magenta, Brand compatibility: Epson, Compatibility: EcoTank L555 EcoTank L355 EcoTank ET-4550 EcoTank ET-4500 EcoTank ET-3600 EcoTank ET-2650 EcoTank.... Quantity per pack: 1 pc(s), Package width: 80 mm, Package depth: 145 mm. Quantity per pallet: 1260 pc(s), Pallet length: 120 cm, Pallet width: 80 cm

Features
Printing colors *
Magenta
Brand compatibility *
Epson
Compatibility *
EcoTank L555 EcoTank L355 EcoTank ET-4550 EcoTank ET-4500 EcoTank ET-3600 EcoTank ET-2650 EcoTank ET-2600 EcoTank ET-2550 EcoTank ET-2500 EcoTank ET-16500 EcoTank ET-14000
Product color
Grey
Capacity
70 ml
Country of origin
Indonesia
Packaging data
Quantity per pack *
1 pc(s)
Package width
80 mm
Package depth
145 mm
Package height
62 mm
Package weight
0,141 g
Logistics data
Quantity per pallet
1260 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
3,39 m
Quantity per master (outer) case
30 pc(s)
Quantity per pallet layer
280 pc(s)
Quantity per pallet layer (UK)
400 pc(s)
Quantity per pallet (UK)
1680 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3,39 m
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Epson T6642 Epson T6642
(show image)
C13T664240 T6642 0.00
(excl. VAT)
0 (incl. VAT)
Epson T6641 Original Epson T6641 Original
(show image)
C13T664140 T6641 0.00
(excl. VAT)
0 (incl. VAT)
Epson T6644 Epson T6644
(show image)
C13T664440 T6644 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Italia 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)