location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit USB flash drive USB Type-A 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB USB Enterprise Mainstream Flash Media Drive Key Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
737953-B21 show
Show alternative article codes used in the online market place
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 12:15:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit USB flash drive USB Type-A 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 GB USB Type-A 2.0
  • - Form factor: Cap
  • - Black
Long product name HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit USB flash drive USB Type-A 2.0 Black :
The short editorial description of HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit USB flash drive USB Type-A 2.0 Black

HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit
More>>>
HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit USB flash drive USB Type-A 2.0 Black:
The official marketing text of HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit USB flash drive USB Type-A 2.0 Black as supplied by the manufacturer

Features

Short summary description HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit USB flash drive USB Type-A 2.0 Black:
This short summary of the HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit, 8 GB, USB Type-A, 2.0, Cap, Black

Long summary description HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.

HP 8GB USB Enterprise Mainstream Flash Media Drive Key Kit. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap, Product color: Black

Performance
Capacity *
8 GB
Device interface *
USB Type-A
USB version *
2.0
Design
Form factor *
Cap
Design
Product color *
Black
Certification
RoHS
Weight & dimensions
Width
17,3 mm
Depth
57,2 mm
Height
9,5 mm
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)