NEC logo

NEC PD02VWM 139,7 cm (55") Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174505
Info modified on:
10 May 2023, 08:13:47
Short summary description NEC PD02VWM 139,7 cm (55") Black:

NEC PD02VWM, 227 kg, 139,7 cm (55"), 116,8 cm (46"), 200 x 200 mm, 600 x 400 mm

Long summary description NEC PD02VWM 139,7 cm (55") Black:

NEC PD02VWM. Maximum weight capacity: 227 kg, Minimum screen size: 116,8 cm (46"), Maximum screen size: 139,7 cm (55"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.