location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ShareCenter Storage server HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ShareCenter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DNS-340L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069400452 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Mar 2017
Product end of life date
Bullet Points D-Link ShareCenter Storage server HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage server Black
  • - Number of storage drives supported: 4 HDD
  • - Ethernet LAN
  • - Cooling type: Active
More>>>
Short summary description D-Link ShareCenter Storage server HDD Black:
This short summary of the D-Link ShareCenter Storage server HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ShareCenter, Storage server, HDD, Black

Long summary description D-Link ShareCenter Storage server HDD Black:
This is an auto-generated long summary of D-Link ShareCenter Storage server HDD Black based on the first three specs of the first five spec groups.

D-Link ShareCenter. Type: Storage server. Installed storage drive type: HDD

Storage
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 10, JBOD
Hot-swap drive bays
No
Supported file systems
ext4
Storage drives installed *
No
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Design
Cooling type *
Active
Product color
Black
Number of fans
1 fan(s)
Design
LED indicators
Yes
Performance
Type *
Storage server
Backup function *
Yes
Number of users
256 user(s)
Power
Power supply location
External
Power consumption (typical)
57,3 W
Power consumption (sleep)
23,2 W
Output voltage
12 V
Output current
3 A
Weight & dimensions
Width *
146 mm
Depth *
185 mm
Height *
217,4 mm
Weight
1,57 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Storage temperature (T-T)
-20 - 70 °C
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Certification
CE, FCC, IC
Source Review comments Score
smallnetbuilder.com
Updated:
2016-12-27 20:44:48
At under $300, D-Link's new DNS-340L ShareCenter + 4-Bay Cloud Network Storage Enclosure is a relatively inexpensive way to bring RAID5 to your network. Although D-Link advertises it as a Business class NAS, the DNS-340L has neither the performance nor fe...
Good iSCSI support, Fast RAID rebuild, One USB 3.0 (front panel) and 2 USB 2.0 (rear panel), Inexpensive for a RAID5 NAS...
Bad Limited RAID Migration, USB Backups can't be scheduled, Limited logging, Relatively poor write performance for all RAID levels...
Bottom line If you're considering an entry-level model of any product, you already know you're going to be making some compromises when it comes to performance and/or features. The D-Link's single core Armada 370 processor and relatively meager 512 MB of RAM likely c...
0%
networkworld.com
Updated:
2020-01-11 10:13:44
If you're looking for a desktop Network Attached Storage device, the current crop of NAS appliances should make you happy. Every box we tested worked well, provided boatloads of storage, and many cost less today per terabyte than they did just a few years...
0%
Brand Image Article code product Stock Price from
D-Link ShareCenter Black D-Link ShareCenter Black
(show image)
DNS-320L ShareCenter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB
(show image)
DNS-1550-04 ShareCenter Pro 1550 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)