location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone 5 A500KL 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A500KL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AZ00P2-M00380
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:58:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ZenFone 5 A500KL 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12,7 cm (5") 1280 x 720 pixels
  • - Qualcomm Snapdragon 400 1,2 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 64 GB
  • - 4G Single SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - 8 MP
  • - Lithium 2110 mAh
  • - Android 4.4
More>>>
Short summary description ASUS ZenFone 5 A500KL 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh White:
This short summary of the ASUS ZenFone 5 A500KL 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone 5 A500KL, 12,7 cm (5"), 2 GB, 16 GB, 8 MP, Android 4.4, White

Long summary description ASUS ZenFone 5 A500KL 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh White:
This is an auto-generated long summary of ASUS ZenFone 5 A500KL 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh White based on the first three specs of the first five spec groups.

ASUS ZenFone 5 A500KL. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 400. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2110 mAh. Product color: White. Weight: 145 g

Display
Display diagonal *
12,7 cm (5")
Panel type
IPS
Display resolution *
1280 x 720 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
400
Processor cores
4
Processor frequency *
1,2 GHz
Storage
RAM capacity *
2 GB
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
64 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
8 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
2 MP
Rear camera flash *
Yes
Flash type
LED
Auto focus
Yes
Video recording
Yes
Geotagging
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
Edge, GPRS, GSM
3G standards *
UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
Tethering (modem-mode)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
White
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
Audio formats supported
3GPP, AAC, MP3
Video formats supported
MPEG4
Image formats supported
JPG
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialing
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 4.4
App distribution platform
Google Play
Battery
Battery technology
Lithium
Battery capacity *
2110 mAh
Talk time (3G) *
20,6 h
Standby time (3G) *
395 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
72,8 mm
Depth
10,3 mm
Height
148,2 mm
Weight *
145 g
Packaging content
AC adapter included
Yes
Cables included
USB
Other features
Touchscreen
Yes
Brand Image Article code product Stock Price from
ASUS ZenFone ZS571KL-2A012A 14,5 cm (5.7") Hybrid Dual SIM Android 7.0 4G USB Type-C 6 GB 128 GB 3300 mAh Black ASUS ZenFone ZS571KL-2A012A 14,5 cm (5.7") Hybrid Dual SIM Android 7.0 4G USB Type-C 6 GB 128 GB 3300 mAh Black
(show image)
90AK0021-M00130 ZS571KL-2A012A 0.00
(excl. VAT)
0 (incl. VAT)