location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Laser Toner (60F2000) toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Laser Toner (60F2000)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66119DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598018558
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Black Laser Toner (60F2000) toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description MM Black Laser Toner (60F2000) toner cartridge 1 pc(s):
This short summary of the MM Black Laser Toner (60F2000) toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Laser Toner (60F2000), Black, 1 pc(s)

Long summary description MM Black Laser Toner (60F2000) toner cartridge 1 pc(s):
This is an auto-generated long summary of MM Black Laser Toner (60F2000) toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

MM Black Laser Toner (60F2000). Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Printing colors *
Black
Brand compatibility *
Lexmark
Packaging data
Package width
355 mm
Packaging data
Package depth
128 mm
Package height
183 mm
Package type
Box
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Black Laser Toner (60F2X00) toner cartridge 1 pc(s) MM Black Laser Toner (60F2X00) toner cartridge 1 pc(s)
(show image)
66121DK Black Laser Toner (60F2X00) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner (60F2H00) toner cartridge 1 pc(s) MM Black Laser Toner (60F2H00) toner cartridge 1 pc(s)
(show image)
66120DK Black Laser Toner (60F2H00) 0.00
(excl. VAT)
0 (incl. VAT)