location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C540H1KG toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C540H1KG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C540H1KG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646083454 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 341313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 11:27:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C540H1KG toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 2500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Lexmark C540H1KG toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark C540H1KG toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C540H1KG, 2500 pages, Black, 1 pc(s)

Long summary description Lexmark C540H1KG toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark C540H1KG toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark C540H1KG. Black toner page yield: 2500 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
X544dn, X544dtn, X544n, X543dn, X544dw, X546dtn, X548dte, X548de, C544dn, C544dtn, C544dw, C544n, C543dn, C540n, C546dtn
Quantity per pack *
1 pc(s)
Black toner page yield *
2500 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Lexmark
Cartridge return & recycling
Yes
Country of origin
China
Weight & dimensions
Package width
141 mm
Package depth
102 mm
Package height
101 mm
Package weight
268,3 g
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
253,4 kg
Logistics data
EUR-pallet weight
144,7 kg
Quantity per pallet
720 pc(s)
Quantity per EUR-pallet
480 pc(s)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 1230 mm
Case or master carton dimensions (W x D x H)
569 x 319 x 223 mm
Print technology
Laser printing
Archival storage life
2 year(s)
Gross weight (outer carton)
7,1 kg (15.7 lbs)
Gross weight of outer carton
7,11 kg
Package dimensions (W x D x H)
141 x 102,1 x 101,1 mm (5.55 x 4.02 x 3.98")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 1230,1 mm (48 x 40 x 48.4")
Pallet weight (imperial)
228,7 kg (504.3 lbs)
Quantity outer carton
24 pc(s)
Package weight (imperial)
0,268 kg (0.59 lbs)
Brand Image Article code product Stock Price from
Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black
(show image)
64G0H00 64G0H00 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 54G0W00 toner cartridge 1 pc(s) Original Lexmark 54G0W00 toner cartridge 1 pc(s) Original
(show image)
54G0W00 54G0W00 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 54G0H00 toner cartridge 1 pc(s) Original Black Lexmark 54G0H00 toner cartridge 1 pc(s) Original Black
(show image)
54G0H00 54G0H00 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 24B6213 toner cartridge 1 pc(s) Original Black Lexmark 24B6213 toner cartridge 1 pc(s) Original Black
(show image)
24B6213 24B6213 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 24B6186 toner cartridge 1 pc(s) Original Black Lexmark 24B6186 toner cartridge 1 pc(s) Original Black
(show image)
24B6186 24B6186 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 802HY toner cartridge 1 pc(s) Original Yellow Lexmark 802HY toner cartridge 1 pc(s) Original Yellow
(show image)
80C2HY0 802HY 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 802HM toner cartridge 1 pc(s) Original Magenta Lexmark 802HM toner cartridge 1 pc(s) Original Magenta
(show image)
80C2HM0 802HM 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 802HK toner cartridge 1 pc(s) Original Black Lexmark 802HK toner cartridge 1 pc(s) Original Black
(show image)
80C2HK0 802HK 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 802HC toner cartridge 1 pc(s) Original Cyan Lexmark 802HC toner cartridge 1 pc(s) Original Cyan
(show image)
80C2HC0 802HC 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 502U toner cartridge 1 pc(s) Original Black Lexmark 502U toner cartridge 1 pc(s) Original Black
(show image)
50F2U0E 502U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Switzerland 2 distributor(s)
United States 3 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)