HP logo

HP K6F99AA equipment cleansing kit Tablet PC Equipment cleansing spray & dry cloth

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93753
Info modified on:
14 Jun 2024, 16:53:27
End of life date:
30 Sept 2016
Short summary description HP K6F99AA equipment cleansing kit Tablet PC Equipment cleansing spray & dry cloth:

HP K6F99AA, Equipment cleansing spray & dry cloth, Tablet PC, 160 mm, 55 mm, 55 mm, 225 g

Long summary description HP K6F99AA equipment cleansing kit Tablet PC Equipment cleansing spray & dry cloth:

HP K6F99AA. Product type: Equipment cleansing spray & dry cloth, Proper use: Tablet PC. Width: 160 mm, Depth: 55 mm, Height: 55 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.