location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AN300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2600HD00090
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB 5400 RPM
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Pink
More>>>
Short summary description ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Pink:
This short summary of the ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Pink data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS AN300, 1 TB, 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Pink

Long summary description ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Pink:
This is an auto-generated long summary of ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Pink based on the first three specs of the first five spec groups.

ASUS AN300. HDD capacity: 1 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product color: Pink

Hard drive
HDD capacity *
1 TB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Maximum data transfer rate *
5000 Mbit/s
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product color *
Pink
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Features
Mac operating systems supported
Mac OS X 10.5 Leopard
Security
Fingerprint reader
No
Power
Bus powered *
USB
Weight & dimensions
Width
121,7 mm
Depth
76 mm
Height
11 mm
Other features
Connectivity technology
Wired