Canon logo

Canon imageFORMULA DR-F120 Flatbed & ADF scanner 600 x 600 DPI A4 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115739
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon imageFORMULA DR-F120 Flatbed & ADF scanner 600 x 600 DPI A4 Black:

Canon imageFORMULA DR-F120, 216 x 1000 mm, 600 x 600 DPI, 24 bit, 20 ppm, 10 ppm, 36 ipm

Long summary description Canon imageFORMULA DR-F120 Flatbed & ADF scanner 600 x 600 DPI A4 Black:

Canon imageFORMULA DR-F120. Maximum scan size: 216 x 1000 mm, Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product color: Black. Sensor type: CMOS, Daily duty cycle (max): 800 pages, Light source: RGB LED. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.