Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Slate Mobile tablet Black
- - 22,9 cm (9") 1024 x 600 pixels
- - Cortex-A9 1 GHz
- - 8 GB Flash Card reader integrated
- - Front camera 1,3 MP
- - Wi-Fi 4 (802.11n)
- - 4000 mAh
- - Android
More>>>
Short summary description AudioSonic Tablet 9" 8 GB 22,9 cm (9") 1 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the AudioSonic Tablet 9" 8 GB 22,9 cm (9") 1 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.
AudioSonic Tablet 9", 22,9 cm (9"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black
Long summary description AudioSonic Tablet 9" 8 GB 22,9 cm (9") 1 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of AudioSonic Tablet 9" 8 GB 22,9 cm (9") 1 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.
AudioSonic Tablet 9". Display diagonal: 22,9 cm (9"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1 GHz, Processor model: Cortex-A9. Internal memory: 1 GB. Front camera resolution (numeric): 1,3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 478 g. Operating system installed: Android. Product color: Black